Input Voltage Min | 4V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 2.2A |
Output Current - Output 2 | 3.2A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 3.3V |
Regulator Output Type | Fixed Adjustable |
Switching Frequency | 775kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.265V |
Base Number | 2717 |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3.2A |
Output Voltage | 18V |
Primary Input Voltage | 20V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Dual step-down DC/DC converter | Texas Instruments |
Dual Step-Down Dc/Dc Converter Rohs Compliant: Yes |TEXAS INSTRUMENTS LM2717MT/NOPB. | Newark Electronics |
Conv DC-DC Dual Step Down 4V to 20V 24-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM2717MT/NOPB?
Additional datasheets, footprints and schematics for LM2717MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2717MT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2717MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2717MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2717MT/NOPB fall under?
The LM2717MT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2717MT/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2717MT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2717MT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2717MT/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2717MT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2717MT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2717MT/NOPB?
You can fill out our help required form which you can use to request a quote for LM2717MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.