LM26CIM5-VHA/NOPB Sensors & Transducers by Texas Instruments

THERMOSTAT TRIP @ 90C SMD SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM26 is a precision, single digital-output, lowpower thermostat comprised of an internal reference, DAC, temperature sensor and comparator. Utilizing factory programming, it can be manufactured with different trip points as well as different digital output functionality. The trip point (TOS) can be preset at the factory to any temperature in the range of −55°C to 110°C in 1°C increments. The LM26 has one digital output (OS/OS/US/US), one digital input (HYST) and one analog output (VTEMP). The digital output stage can be preset as either open-drain or push-pull. In addition, it can be factory programmed to be active HIGH or LOW. The digital output can be factory programmed to indicate an over temperature shutdown event (OS or OS) or an under temperature shutdown event (US or US). When preset as an overtemperature shutdown (OS) it will go LOW to indicate that the die temperature is over the internally preset TOS and go HIGH when the temperature goes below (TOS–THYST). Similarly, when preprogrammed as an undertemperature shutdown (US) it will go HIGH to indicate that the temperature is below TUS and go LOW when the temperature is above (TUS+THYST). The typical hysteresis, THYST, can be set to 2°C or 10°C and is controlled by the state of the HYST pin. A VTEMP analog output provides a voltage that is proportional to temperature and has a −10.82 mV/°C output slope. Available parts are detailed in the Device Comparison Table. For other part options, contact a Texas Instruments Distributor or Sales Representative for information on minimum order qualification. The LM26 is currently available in a 5-lead SOT-23 package.

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for element14
element14
from US$1.67
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -55°C
Sensing Temperature Max +125°C
Sensor Case Style SOT-23
No. of Pins 5Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 26
Operating Temperature Max 110°C
Operating Temperature Range -55°C to +110°C
Output Voltage per °C -10.82mV/°C
Sensor / Transducer Type Temperature
Supply Current 20µA
Supply Voltage Range 2.7V to 5.5V
Temperature Sensing Range -55°C to +125°C
Termination Type Surface Mount Device

Alternative Descriptions

Thermostat Trip @ 90C, Smd, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM26CIM5-VHA/NOPB?

Additional datasheets, footprints and schematics for LM26CIM5-VHA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM26CIM5-VHA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM26CIM5-VHA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM26CIM5-VHA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM26CIM5-VHA/NOPB fall under?

The LM26CIM5-VHA/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM26CIM5-VHA/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM26CIM5-VHA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM26CIM5-VHA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM26CIM5-VHA/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM26CIM5-VHA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM26CIM5-VHA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM26CIM5-VHA/NOPB?

You can fill out our help required form which you can use to request a quote for LM26CIM5-VHA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay