Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dual 2MHz 1.5A buck regulators and dual 300mA LDOs with individual enable and power good | Texas Instruments |
POWER MANAGEMENT IC, 4 O/P, WQFN-24 | element14 |
Power Management Ic, 4 O/P, Wqfn-24 | Newark Electronics |
DC/DC and Dual Linear Regulators LLP24EP | RS |
Where can I find additional details, specifications and documents for a LM26480SQ-AA/NOPB .?
Additional datasheets, footprints and schematics for LM26480SQ-AA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM26480SQ-AA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM26480SQ-AA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM26480SQ-AA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM26480SQ-AA/NOPB . fall under?
The LM26480SQ-AA/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM26480SQ-AA/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM26480SQ-AA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM26480SQ-AA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM26480SQ-AA/NOPB . have stock available?
Authorised distributors including Texas Instruments, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for LM26480SQ-AA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM26480SQ-AA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM26480SQ-AA/NOPB .?
You can fill out our help required form which you can use to request a quote for LM26480SQ-AA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.