| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | LM25118 |
| Kit Application Type | Power Management |
| Application Sub Type | Buck/Boost Controller |
| Kit Contents | Eval Board LM25118 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Emulated Current Mode Control Input Range 5V-42V 12V & 3A Output Wide Bandwidth Error Amplifier |
Where can I find additional details, specifications and documents for a LM25118EVAL/NOPB?
Additional datasheets, footprints and schematics for LM25118EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25118EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25118EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25118EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25118EVAL/NOPB fall under?
The LM25118EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM25118EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25118EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM25118EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25118EVAL/NOPB have stock available?
There is no stock from authorised distributors for LM25118EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25118EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM25118EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM25118EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.