LM25085MYE/NOPB Semiconductors - ICs by Texas Instruments

IC SW BUCK CONTROLLER 42V 8MSOIC REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM25085 is a high efficiency PFET switching regulator controller that can be used to quickly and easily develop a small, efficient buck regulator for a wide range of applications. This high voltage controller contains a PFET gate driver and a high voltage bias regulator which operates over a wide 4.5V to 42V input range. The constant on-time regulation principle requires no loop compensation, simplifies circuit implementation, and results in ultrafast load transient response. The operating frequency remains nearly constant with line and load variations due to the inverse relationship between the input voltage and the on-time. The PFET architecture allows 100% duty cycle operation for a low dropout voltage. Either the RDS(ON) of the PFET or an external sense resistor can be used to sense current for overcurrent detection.

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for RS
RS
from US$1.50
190
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.81
18,359
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.41
-
Buy Now
Logo for Farnell
Farnell
from US$1.94
-
Buy Now

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 42V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 100%
Controller IC Case Style MSOP
No. of Pins 8Pins
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.25V
Frequency 1MHz
Operating Temperature Range -40°C to +125°C
Output Current 10A
Output Current Max 500mA
Output Voltage 42V
Primary Input Voltage 42V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Texas Instruments
DC-DC Controller Buck 4.5-42Vin MSOP8 EP | RS
Pfet Buck Switching Controller Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25085MYE/NOPB?

Additional datasheets, footprints and schematics for LM25085MYE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25085MYE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25085MYE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25085MYE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25085MYE/NOPB fall under?

The LM25085MYE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25085MYE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25085MYE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM25085MYE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25085MYE/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for LM25085MYE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25085MYE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM25085MYE/NOPB?

You can fill out our help required form which you can use to request a quote for LM25085MYE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay