Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Comparator Quad, LM239AD | RS |
COMPARATOR, DIFFERENTIAL, QUAD, SOIC-14 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Differential, Quad, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM239AD?
Additional datasheets, footprints and schematics for LM239AD are listed on our Part Details page. You can also find images and similar parts to LM239AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM239AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM239AD fall under?
The LM239AD is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM239AD when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM239AD you can contact the distributor directly for product support, shipping queries etc.
Is the LM239AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM239AD have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM239AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM239AD often in real-time on the comparison pages.
What if I can't find stock of LM239AD?
You can fill out our help required form which you can use to request a quote for LM239AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.