LM236H-5.0/NOPB Part Information
Details for LM236H-5.0/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.3100 |
10 | 10.2200 |
25 | 9.7200 |
50 | 9.0700 |
100 | 8.4600 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Shunt - Fixed |
Product Range | LM236 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-46 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE REF, SHUNT, 5V, TO-46-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM236 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-46; No. of Pins:3Pins; OperatingRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM236H-5.0/NOPB?
Additional datasheets, footprints and schematics for LM236H-5.0/NOPB are listed in our Part Details tab. You can also find the LM236H-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM236H-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM236H-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM236H-5.0/NOPB fall under?
The LM236H-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM236H-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM236H-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM236H-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM236H-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM236H-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM236H-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM236H-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM236H-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.