Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If | 10mA |
---|---|
Forward Voltage | 30V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
Current Regulator Case Style | TO-92 |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 6°C |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Output Current | 10mA |
Sensor / Transducer Type | Temperature |
Sensor Case Style | TO-92 |
Supply Voltage Max | 40V |
Supply Voltage Min | 1V |
Supply Voltage Range | 1V to 40V |
Termination Type | Through Hole |
Current Source TO92 | RS |
Ic, Temp Sensor, 40V | Newark Electronics |
IC, TEMP SENSOR, 40V | element14 |
100°C 3-pin adjustable current source | Texas Instruments |
Where can I find additional details, specifications and documents for a LM234Z-6/NOPB .?
Additional datasheets, footprints and schematics for LM234Z-6/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM234Z-6/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM234Z-6/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM234Z-6/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM234Z-6/NOPB . fall under?
The LM234Z-6/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM234Z-6/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM234Z-6/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM234Z-6/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM234Z-6/NOPB . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM234Z-6/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM234Z-6/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM234Z-6/NOPB .?
You can fill out our help required form which you can use to request a quote for LM234Z-6/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.