LM20CIM7/NOPB Part Information
Details for LM20CIM7/NOPB by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
Part Description
The LM20 is a precision analog output CMOS integrated-circuit temperature sensor that operates over −55°C to 130°C. The power supply operating range is 2.4 V to 5.5 V. The transfer function of LM20 is predominately linear, yet has a slight predictable parabolic curvature. The accuracy of the LM20 when specified to a parabolic transfer function is ±1.5°C at an ambient temperature of 30°C. The temperature error increases linearly and reaches a maximum of ±2.5°C at the temperature range extremes. The temperature range is affected by the power supply voltage. At a power supply voltage of 2.7 V to 5.5 V, the temperature range extremes are 130°C and −55°C. Decreasing the power supply voltage to 2.4 V changes the negative extreme to −30°C, while the positive extreme remains at 130°C. The LM20 quiescent current is less than 10 μA. Therefore, self-heating is less than 0.02°C in still air. Shutdown capability for the LM20 is intrinsic because its inherent low power consumption allows it to be powered directly from the output of many logic gates or does not necessitate shutdown.
Part Downloads


Part Features
- Accuracy at 130u00b0C and u221255u00b0C u00b12.5 to u00b15u00b0C (Maximum)
- Accuracy at 30u00b0C u00b11.5 to u00b14u00b0C (Maximum)
- Available in SC70 and DSBGA Package
- Current Drain 10 u03bcA (Maximum)
- Load Regulation
- Nonlinearity u00b10.4% (Typical)
- Output Impedance 160 u03a9 (Maximum)
- Power Supply Voltage Range 2.4 V to 5.5 V
- Predictable Curvature Error
- Rated for u221255u00b0C to 130u00b0C Range
- Suitable for Remote Applications
Part Specifications
IC Output Type | Analogue |
Sensing Accuracy Range | ± 4°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 130°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.4V |
Accuracy % | 5°C |
Alternative Part Descriptions
- TEMPERATURE SENSOR, 4C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V; Accuracy %:5°CRoHS Compliant: Yes | Newark Electronics
- ±1.5°C Analog Output Temperature Sensor | Texas Instruments