LM20124MH/NOPB Part Information
Details for LM20124MH/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM20124MH/NOPB Directly from Texas Instruments (6182 in stock) at $1.2140
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 2.95V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 4A, Synch Buck Regulator 1MHz LM20124MH | RS Components
- 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade | Texas Instruments
- Switching Voltage Regulator [Texas Instruments] LM20124MH/NOPB Switching Voltage Regulator | Distrelec
- Texas Instruments LM20124MH/NOPB Step-Down Anahtarlamalı Regülatör, 4A TSSOP, 16-Pinli, Ayarlanabilir | RS Components TR
- 4A, Synch Buck Regulator 1MHz LM20124MH | RS Components IT
Viewing Distributors for LM20124MH/NOPB
Loading...
Loading Results for LM20124MH/NOPB