LM1971M/NOPB . Semiconductors - ICs by Texas Instruments

AUDIO ATTENUATOR 62DB SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$2.81
50
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.96
47,082
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
50
in stock
Buy Now
Logo for element14
element14
from US$2.64
50
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.95
6
in stock
Buy Now

Specifications

Audio Control Type Attenuator
Supply Voltage Range 4.5V to 12V
Control Interface Serial
Audio IC Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Digitally-controlled 62 db audio attenuator with mute | Texas Instruments
Audio Attenuator, 62Db, Soic-8 | Newark Electronics
AUDIO ATTENUATOR, 62DB, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1971M/NOPB .?

Additional datasheets, footprints and schematics for LM1971M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1971M/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1971M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1971M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1971M/NOPB . fall under?

The LM1971M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.

Can I view similar or alternative parts?

You can view similar parts to LM1971M/NOPB . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1971M/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM1971M/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1971M/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LM1971M/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1971M/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM1971M/NOPB .?

You can fill out our help required form which you can use to request a quote for LM1971M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay