Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]8TO-CAN[/pf]: 84 mm2: 9.144 x 9.144 (TO-CAN|8) |
---|---|
Vs(Max)(V) | 36 |
Propagation delay time(uS) | 0.7 |
Features | N/A |
Rating | Military |
Rail-to-rail | Out |
Input bias current (+/-)(Max)(nA) | 100 |
Output type | Open Collector, Open Drain |
Vs(Min)(V) | 2 |
Iq per channel(Max)(mA) | 0.5 |
VICR(Max)(V) | 34.5 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|8,TO-CAN|8 |
Iq per channel(Typ)(mA) | 0.2 |
Number of channels(#) | 2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a LM193QML?
Additional datasheets, footprints and schematics for LM193QML are listed on our Part Details page. You can also find images and similar parts to LM193QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM193QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM193QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM193QML fall under?
The LM193QML is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM193QML when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM193QML you can contact the distributor directly for product support, shipping queries etc.
Is the LM193QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM193QML have stock available?
There is no stock from authorised distributors for LM193QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM193QML often in real-time on the comparison pages.
What if I can't find stock of LM193QML?
You can fill out our help required form which you can use to request a quote for LM193QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.