LM1881N/NOPB Semiconductors - ICs by Texas Instruments

IC VIDEO SYNC SEPERATOR 8DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1881 Video sync separator extracts timing information including composite and vertical sync, burst or back porch timing, and odd and even field information from standard negative going sync NTSC, PAL (1) and SECAM video signals with amplitude from 0.5-V to 2-V p-p. The integrated circuit is also capable of providing sync separation for nonstandard, faster horizontal rate video signals. The vertical output is produced on the rising edge of the first serration in the vertical sync period. A default vertical output is produced after a time delay if the rising edge mentioned above does not occur within the externally set delay period, such as might be the case for a non-standard video signal.

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$4.74
-
Buy Now

Specifications

Output Synch Type Composite Vertical
Supply Voltage Min 5V
Supply Voltage Max 12V
TV / Video Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 5.5mA

Alternative Descriptions

Video Synchronous Separator, 12V, 8-Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1881N/NOPB?

Additional datasheets, footprints and schematics for LM1881N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1881N/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1881N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1881N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1881N/NOPB fall under?

The LM1881N/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.

Can I view similar or alternative parts?

You can view similar parts to LM1881N/NOPB when available in the Video Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1881N/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1881N/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1881N/NOPB have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for LM1881N/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1881N/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1881N/NOPB?

You can fill out our help required form which you can use to request a quote for LM1881N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay