Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
450
in stock
|
Buy Now | |
Texas Instruments
from US$1.15
|
107,872
in stock
|
Buy Now | |
CoreStaff
from US$1.59
|
2,140
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
450
in stock
|
Buy Now | |
element14
from US$1.72
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
3
in stock
|
Buy Now |
Output Synch Type | Composite Vertical |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Video Sync Separator | Texas Instruments |
Video Sync Separator, Soic-8 | Newark Electronics |
VIDEO SYNC SEPARATOR, SOIC-8 | element14 |
IC: video interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM1881MX/NOPB?
Additional datasheets, footprints and schematics for LM1881MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1881MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1881MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1881MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1881MX/NOPB fall under?
The LM1881MX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LM1881MX/NOPB when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1881MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1881MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1881MX/NOPB have stock available?
Authorised distributors including Texas Instruments, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1881MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1881MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1881MX/NOPB?
You can fill out our help required form which you can use to request a quote for LM1881MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.