Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
107
in stock
|
Buy Now | |
Texas Instruments
from US$1.36
|
36,367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
6
in stock
|
Buy Now | |
element14
from US$3.44
|
6
in stock
|
Buy Now | |
Farnell
from US$3.67
|
6
in stock
|
Buy Now |
Output Synch Type | Composite Vertical |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 12V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5.5mA |
Video Sync Separator | Texas Instruments |
IC: video interface | Transfer Multisort Elektronik |
Video Sync separator, LM1881M SOIC8 | RS |
Ic, Video Sync Seperator, 12V, Soic-8 | Newark Electronics |
IC, VIDEO SYNC SEPERATOR, 12V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM1881M/NOPB .?
Additional datasheets, footprints and schematics for LM1881M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM1881M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1881M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1881M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1881M/NOPB . fall under?
The LM1881M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LM1881M/NOPB . when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1881M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM1881M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1881M/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM1881M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1881M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM1881M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM1881M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.