No distributors results available
View Full Pricing & Stock ComparisonInitial accuracy(Max)(%) | 1 |
---|---|
Iout/Iz(Max)(mA) | 20 |
Rating | Space |
Reference voltage | Fixed |
VO adj(Max)(V) | 1.2 |
Pin/package | 10CFP, 2TO |
VO adj(Min)(V) | 1.2 |
Iz for regulation(Min)(uA) | 10 |
VO(V) | 1.2 |
Temp Coeff(Typ)(ppm/ degree C) | 30,50 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP),[pf]2TO[/pf]: 35 mm2: 5.44 x 6.41 (TO|2) |
Package Group | CFP|10,TO|2 |
Temp Coeff(Max)(ppm/ degree C) | 150 |
Where can I find additional details, specifications and documents for a LM185-1.2QML-SP?
Additional datasheets, footprints and schematics for LM185-1.2QML-SP are listed on our Part Details page. You can also find images and similar parts to LM185-1.2QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM185-1.2QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM185-1.2QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM185-1.2QML-SP fall under?
The LM185-1.2QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Voltage references > Shunt voltage references.
Can I view similar or alternative parts?
You can view similar parts to LM185-1.2QML-SP when available in the Shunt voltage references range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM185-1.2QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM185-1.2QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM185-1.2QML-SP have stock available?
There is no stock from authorised distributors for LM185-1.2QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM185-1.2QML-SP often in real-time on the comparison pages.
What if I can't find stock of LM185-1.2QML-SP?
You can fill out our help required form which you can use to request a quote for LM185-1.2QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.