No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Architecture | Bipolar |
Features | N/A |
Rating | Military |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 3 |
CMRR(Min)(dB) | 70 |
Vn at 1 kHz(Typ)(nV/rtHz) | 40 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 32 |
GBW(Typ)(MHz) | 0.7 |
Output swing headroom (to positive supply)(Typ)(V) | -2.0 |
Iq per channel(Max)(mA) | 0.6 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Operating temperature range(C) | -55 to 125 |
Rail-to-rail | In to V- |
Iq per channel(Typ)(mA) | 0.35 |
Slew Rate(Typ)(V/us) | 0.3 |
Output current(Typ)(mA) | 30 |
Number of channels(#) | 2 |
CMRR(Typ)(dB) | 80 |
Input common mode headroom (to positive supply)(Typ)(V) | -1.5 |
Offset drift(Typ)(uV/C) | 7 |
Package Group | CDIP|8,LCCC|20 |
Input bias current(Max)(pA) | 150000 |
Output swing headroom (to negative supply)(Typ)(V) | 0.005 |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Where can I find additional details, specifications and documents for a LM158?
Additional datasheets, footprints and schematics for LM158 are listed on our Part Details page. You can also find images and similar parts to LM158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM158 fall under?
The LM158 is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to LM158 when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM158 you can contact the distributor directly for product support, shipping queries etc.
Is the LM158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM158 have stock available?
There is no stock from authorised distributors for LM158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM158 often in real-time on the comparison pages.
What if I can't find stock of LM158?
You can fill out our help required form which you can use to request a quote for LM158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.