Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Compensated |
Base Number | 1458 |
Gain Bandwidth | 1MHz |
IC Generic Number | 1458 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 1458 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Internally Compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Where can I find additional details, specifications and documents for a LM1458M?
Additional datasheets, footprints and schematics for LM1458M are listed on our Part Details page. You can also find images and similar parts to LM1458M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1458M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1458M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1458M fall under?
The LM1458M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM1458M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1458M you can contact the distributor directly for product support, shipping queries etc.
Is the LM1458M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1458M have stock available?
There is no stock from authorised distributors for LM1458M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1458M often in real-time on the comparison pages.
What if I can't find stock of LM1458M?
You can fill out our help required form which you can use to request a quote for LM1458M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.