Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Vos (offset voltage @ 25 C)(Max)(mV) | 2 |
---|---|
Vs(Max)(V) | 36 |
Propagation delay time(uS) | 0.7 |
Features | N/A |
Rating | Space |
Rail-to-rail | Out |
Input bias current (+/-)(Max)(nA) | 100 |
Output type | Open Collector, Open Drain |
Package Group | CDIP|14,CFP|14 |
Vs(Min)(V) | 2 |
Iq per channel(Max)(mA) | 0.5 |
VICR(Max)(V) | 34 |
Number of channels(#) | 4 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
Operating temperature range(C) | -55 to 125 |
Iq per channel(Typ)(mA) | 0.2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a LM139AQML-SP?
Additional datasheets, footprints and schematics for LM139AQML-SP are listed on our Part Details page. You can also find images and similar parts to LM139AQML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM139AQML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM139AQML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM139AQML-SP fall under?
The LM139AQML-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM139AQML-SP when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM139AQML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM139AQML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM139AQML-SP have stock available?
There is no stock from authorised distributors for LM139AQML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM139AQML-SP often in real-time on the comparison pages.
What if I can't find stock of LM139AQML-SP?
You can fill out our help required form which you can use to request a quote for LM139AQML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.