LM10CLN/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP SINGLE 570MA 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for RS
RS
from US$2.28
315
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.29
11,520
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
-
Buy Now
Logo for element14
element14
from US$3.75
-
Buy Now
Logo for Farnell
Farnell
from US$2.44
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 0.05MHz
Slew Rate 0.2V/µs
Supply Voltage Range 1.1V to 7V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.1V to 7V
Base Number 10
Gain Bandwidth 0.4MHz
Input Offset Voltage Max 4mV
Op Amp Type General Purpose
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 7V
Supply Voltage Max 7V
Supply Voltage Min 1.1V

Alternative Descriptions

Single, 45-V, 50-kHz operational amplifier with an integrated voltage reference | Texas Instruments
OP Amp Dual GP 3.5V/7V PDIP8 | RS
Ic, Op Amp, Single, 570Ma, 8-Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM10CLN/NOPB?

Additional datasheets, footprints and schematics for LM10CLN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM10CLN/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM10CLN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM10CLN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM10CLN/NOPB fall under?

The LM10CLN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM10CLN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM10CLN/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM10CLN/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM10CLN/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM10CLN/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM10CLN/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM10CLN/NOPB?

You can fill out our help required form which you can use to request a quote for LM10CLN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay