Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Signal Range Max | - |
Data Rate | 3Mbps |
Bluetooth Class | - |
Receive Sensitivity | -86dBm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bluetooth Adapter W/Antenna, V4.0, 3Mbps | Newark Electronics |
BLUETOOTH ADAPTER W/ANTENNA, V4.0, 3MBPS | element14 |
Where can I find additional details, specifications and documents for a LM1010-0971?
Additional datasheets, footprints and schematics for LM1010-0971 are listed on our Part Details page. You can also find images and similar parts to LM1010-0971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1010-0971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1010-0971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1010-0971 fall under?
The LM1010-0971 is listed under LM Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to LM1010-0971 when available in the LM Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1010-0971 you can contact the distributor directly for product support, shipping queries etc.
Is the LM1010-0971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1010-0971 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1010-0971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1010-0971 often in real-time on the comparison pages.
What if I can't find stock of LM1010-0971?
You can fill out our help required form which you can use to request a quote for LM1010-0971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.