LM10011SD/NOPB . Part Information
Details for LM10011SD/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9400 |
10 | 1.6400 |
50 | 1.5200 |
100 | 1.4000 |
250 | 1.3200 |
Stock Information
Details
Part Specifications
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | WSON |
No. of Pins | 10Pins |
Switching Frequency | - |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONTROLLER, PROG, 4/6BIT, WSON-10; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WSON; No. of Pins:10Pins; Switching Frequency:-; Topology:-; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM10011SD/NOPB .?
Additional datasheets, footprints and schematics for LM10011SD/NOPB . are listed in our Part Details tab. You can also find the LM10011SD/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM10011SD/NOPB . in the Pricing & Inventory tab next to part details. You can view LM10011SD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM10011SD/NOPB . fall under?
The LM10011SD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM10011SD/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM10011SD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM10011SD/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM10011SD/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM10011SD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM10011SD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM10011SD/NOPB .?
You can fill out our help required form which you can use to request a quote for LM10011SD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.