Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.25
|
No stock
|
Buy Now |
Air Velocity Range | 0.4m/s to 30m/s |
---|---|
Beaufort Force | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Relative Humidity Range | - |
External Height | 156mm |
External Width | 60mm |
External Depth | 33mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | 0°C to +50°C |
ANEMOMETER, POCKET | Farnell |
Where can I find additional details, specifications and documents for a LM-81AM?
Additional datasheets, footprints and schematics for LM-81AM are listed on our Part Details page. You can also find images and similar parts to LM-81AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM-81AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM-81AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM-81AM fall under?
The LM-81AM is listed under Test Equipment > Environmental Testers > Air Velocity (Anemometers).
Can I view similar or alternative parts?
You can view similar parts to LM-81AM when available in the Air Velocity (Anemometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM-81AM you can contact the distributor directly for product support, shipping queries etc.
Is the LM-81AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM-81AM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LM-81AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM-81AM often in real-time on the comparison pages.
What if I can't find stock of LM-81AM?
You can fill out our help required form which you can use to request a quote for LM-81AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.