Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Lens Type | Lens with Holder |
---|---|
Lens Diameter | 40mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Colour Mixing Lens |
Beam Angle | 18° |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LLSP-1T06-H?
Additional datasheets, footprints and schematics for LLSP-1T06-H are listed on our Part Details page. You can also find images and similar parts to LLSP-1T06-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLSP-1T06-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLSP-1T06-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLSP-1T06-H fall under?
The LLSP-1T06-H is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to LLSP-1T06-H when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLSP-1T06-H you can contact the distributor directly for product support, shipping queries etc.
Is the LLSP-1T06-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LLSP-1T06-H have stock available?
There is no stock from authorised distributors for LLSP-1T06-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLSP-1T06-H often in real-time on the comparison pages.
What if I can't find stock of LLSP-1T06-H?
You can fill out our help required form which you can use to request a quote for LLSP-1T06-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.