Status: | Unknown |
---|---|
Series: | LLR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0306 [0816 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7S |
Product Range | LLR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic 1uF 4VDC 20% 2-Pin SMD Emboss T/R | Avnet America |
CAP, 1UF, 4V, MLCC, 0306 | Farnell |
Where can I find additional details, specifications and documents for a LLR185C70G105ME07L?
Additional datasheets, footprints and schematics for LLR185C70G105ME07L are listed on our Part Details page. You can also find images and similar parts to LLR185C70G105ME07L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLR185C70G105ME07L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLR185C70G105ME07L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLR185C70G105ME07L fall under?
The LLR185C70G105ME07L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLR185C70G105ME07L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLR185C70G105ME07L you can contact the distributor directly for product support, shipping queries etc.
Is the LLR185C70G105ME07L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLR185C70G105ME07L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LLR185C70G105ME07L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLR185C70G105ME07L often in real-time on the comparison pages.
What if I can't find stock of LLR185C70G105ME07L?
You can fill out our help required form which you can use to request a quote for LLR185C70G105ME07L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.