Status: | Unknown |
---|---|
Series: | LLM Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7S |
Product Range | LLM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic 1uF 4V X7S 20% SMD 0805 125°C Embossed T/R | Avnet America |
CAP, 1UF, 4V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a LLM215C70G105MA11L?
Additional datasheets, footprints and schematics for LLM215C70G105MA11L are listed on our Part Details page. You can also find images and similar parts to LLM215C70G105MA11L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLM215C70G105MA11L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLM215C70G105MA11L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLM215C70G105MA11L fall under?
The LLM215C70G105MA11L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLM215C70G105MA11L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLM215C70G105MA11L you can contact the distributor directly for product support, shipping queries etc.
Is the LLM215C70G105MA11L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLM215C70G105MA11L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LLM215C70G105MA11L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLM215C70G105MA11L often in real-time on the comparison pages.
What if I can't find stock of LLM215C70G105MA11L?
You can fill out our help required form which you can use to request a quote for LLM215C70G105MA11L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.