Status: | Unknown |
---|---|
Series: | LLL Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0306 [0816 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | LLL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LLL Series 0306 1 uF 6.3 V ▒20% Tolerance X5R Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic Monolithic 1uF 6.3VDC 20% SMD Emboss T/R | Avnet America |
CAP, 1UF, 6.3V, MLCC, 0306 | Farnell |
Where can I find additional details, specifications and documents for a LLL185R60J105ME14L?
Additional datasheets, footprints and schematics for LLL185R60J105ME14L are listed on our Part Details page. You can also find images and similar parts to LLL185R60J105ME14L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLL185R60J105ME14L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLL185R60J105ME14L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLL185R60J105ME14L fall under?
The LLL185R60J105ME14L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLL185R60J105ME14L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLL185R60J105ME14L you can contact the distributor directly for product support, shipping queries etc.
Is the LLL185R60J105ME14L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLL185R60J105ME14L have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for LLL185R60J105ME14L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLL185R60J105ME14L often in real-time on the comparison pages.
What if I can't find stock of LLL185R60J105ME14L?
You can fill out our help required form which you can use to request a quote for LLL185R60J105ME14L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.