Status: | Unknown |
---|---|
Series: | LLL Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0306 [0816 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7S |
Product Range | LLL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic 0.47uF 4V X7S 20% SMD 0306 125°C Embossed T/R | Avnet America |
CAP, 0.47UF, 4V, MLCC, 0306 | Farnell |
Where can I find additional details, specifications and documents for a LLL185C70G474MA01L?
Additional datasheets, footprints and schematics for LLL185C70G474MA01L are listed on our Part Details page. You can also find images and similar parts to LLL185C70G474MA01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLL185C70G474MA01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLL185C70G474MA01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLL185C70G474MA01L fall under?
The LLL185C70G474MA01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLL185C70G474MA01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLL185C70G474MA01L you can contact the distributor directly for product support, shipping queries etc.
Is the LLL185C70G474MA01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLL185C70G474MA01L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LLL185C70G474MA01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLL185C70G474MA01L often in real-time on the comparison pages.
What if I can't find stock of LLL185C70G474MA01L?
You can fill out our help required form which you can use to request a quote for LLL185C70G474MA01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.