Status: | Unknown |
---|---|
Series: | LLC5 SERIES |
RoHS: | Compliant |
Supply Voltage | 120VAC |
---|---|
Response Time | 1s |
Product Range | LLC5 SERIES |
RoHS Compliant | Yes |
Liquid Level Controller, 1S, 5A, 120Vac | Newark Electronics |
Pump Up Liquid Level Controller LLC5 Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a LLC54BA?
Additional datasheets, footprints and schematics for LLC54BA are listed on our Part Details page. You can also find images and similar parts to LLC54BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLC54BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLC54BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLC54BA fall under?
The LLC54BA is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to LLC54BA when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLC54BA you can contact the distributor directly for product support, shipping queries etc.
Is the LLC54BA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LLC54BA have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for LLC54BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLC54BA often in real-time on the comparison pages.
What if I can't find stock of LLC54BA?
You can fill out our help required form which you can use to request a quote for LLC54BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.