Status: | Unknown |
---|---|
Series: | LLC5 SERIES |
RoHS: | Compliant |
Supply Voltage | 120VAC |
---|---|
Response Time | 1s |
Product Range | LLC5 SERIES |
RoHS Compliant | Yes |
Liquid Level Controller, 1S, 5A, 120Vac | Newark Electronics |
Pump Down Liquid Level Controller LLC5 Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a LLC54AA?
Additional datasheets, footprints and schematics for LLC54AA are listed on our Part Details page. You can also find images and similar parts to LLC54AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLC54AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLC54AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLC54AA fall under?
The LLC54AA is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to LLC54AA when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLC54AA you can contact the distributor directly for product support, shipping queries etc.
Is the LLC54AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LLC54AA have stock available?
Authorised distributors including Newark Electronics, Relay Specialties and Carlton-Bates have stock available or on a lead time for LLC54AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLC54AA often in real-time on the comparison pages.
What if I can't find stock of LLC54AA?
You can fill out our help required form which you can use to request a quote for LLC54AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.