Status: | Unknown |
---|---|
Series: | LLA Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | LLA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 0.1 uF, 10 V, ± 20%, X7R, 0805 [2012 Metric] | Avnet America |
CAP, 0.1UF, 10V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a LLA215R71A104MA14L?
Additional datasheets, footprints and schematics for LLA215R71A104MA14L are listed on our Part Details page. You can also find images and similar parts to LLA215R71A104MA14L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLA215R71A104MA14L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLA215R71A104MA14L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLA215R71A104MA14L fall under?
The LLA215R71A104MA14L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLA215R71A104MA14L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLA215R71A104MA14L you can contact the distributor directly for product support, shipping queries etc.
Is the LLA215R71A104MA14L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLA215R71A104MA14L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for LLA215R71A104MA14L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLA215R71A104MA14L often in real-time on the comparison pages.
What if I can't find stock of LLA215R71A104MA14L?
You can fill out our help required form which you can use to request a quote for LLA215R71A104MA14L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.