Status: | Unknown |
---|---|
Series: | LLA Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7S |
Product Range | LLA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Cap, 2.2Uf, 4V, Mlcc, 0603 | Newark Electronics |
Cap Ceramic 2.2uF 4V X7S 20% SMD 0603 125°C Embossed T/R | Avnet America |
CAP, 2.2UF, 4V, MLCC, 0603 | element14 |
Where can I find additional details, specifications and documents for a LLA185C70G225ME16L?
Additional datasheets, footprints and schematics for LLA185C70G225ME16L are listed on our Part Details page. You can also find images and similar parts to LLA185C70G225ME16L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LLA185C70G225ME16L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LLA185C70G225ME16L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LLA185C70G225ME16L fall under?
The LLA185C70G225ME16L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LLA185C70G225ME16L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LLA185C70G225ME16L you can contact the distributor directly for product support, shipping queries etc.
Is the LLA185C70G225ME16L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LLA185C70G225ME16L have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LLA185C70G225ME16L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LLA185C70G225ME16L often in real-time on the comparison pages.
What if I can't find stock of LLA185C70G225ME16L?
You can fill out our help required form which you can use to request a quote for LLA185C70G225ME16L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.