Status: | Unknown |
---|---|
Series: | LL581 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | MELF |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 125°C |
Product Range | LL581 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 25A |
Current Ir Max | 100µA |
Diode Type | Schottky |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 80°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LL5817?
Additional datasheets, footprints and schematics for LL5817 are listed on our Part Details page. You can also find images and similar parts to LL5817 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL5817 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL5817 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL5817 fall under?
The LL5817 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL5817 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL5817 you can contact the distributor directly for product support, shipping queries etc.
Is the LL5817 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL5817 have stock available?
There is no stock from authorised distributors for LL5817.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL5817 often in real-time on the comparison pages.
What if I can't find stock of LL5817?
You can fill out our help required form which you can use to request a quote for LL5817 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.