LL5 Hand & Workholding Tools by Klein Tools

HEX KEY, L-STYLE LONG ARM, 5/64", 3.25"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.25
285
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.96
-
Buy Now

Specifications

AF Size - Imperial 0.0781"
Hex Key Type Long Arm
Long Arm Length 82.6mm
RoHS Compliant NA

Alternative Descriptions

Hex Key, L-Style Long Arm, 5/64", 3.25" | Newark Electronics
Long Arm Hex Key | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LL5?

Additional datasheets, footprints and schematics for LL5 are listed on our Part Details page. You can also find images and similar parts to LL5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LL5 fall under?

The LL5 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key > Hex Key.

Can I view similar or alternative parts?

You can view similar parts to LL5 when available in the Hex Key range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LL5 you can contact the distributor directly for product support, shipping queries etc.

Is the LL5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LL5 have stock available?

Authorised distributors including CoreStaff, Newark Electronics and RS Americas have stock available or on a lead time for LL5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LL5 often in real-time on the comparison pages.

What if I can't find stock of LL5?

You can fill out our help required form which you can use to request a quote for LL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay