Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.81
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$83.56
|
6
in stock
|
Buy Now | |
element14
from US$57.66
|
6
in stock
|
Buy Now | |
Farnell
from US$50.58
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.19
|
4
in stock
|
Buy Now | |
RS Americas
from US$81.96
|
-
|
Buy Now | |
Distrelec
from US$50.58
|
-
|
Buy Now |
Fibre Optic Connector A | - |
---|---|
Fibre Optic Connector B | - |
No. of Fibres | 1Fibres |
Fibre Type | Plastic Optical |
Fibre Diameter | 1.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Sensor |
Cable Length | 2m |
Ferrule Material | PMMA |
Lead Length | 2m |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Sensing Distance Max | 70mm |
Thread Length | 15mm |
Fiber Optic Cable, 1.5Mm Dia, 2M Lg | Newark Electronics |
LEAD, FIBRE OPTIC, SEPARATE | element14 |
Through beam plastic fibre optic cable | RS |
Sensor: fiber-optic | Transfer Multisort Elektronik |
Plastic FiberOptic, Individual, M4 Tip, Long Sense Rng, Replace for LLK 2-M4GA02 | SICK LL3-TB01 | RS Americas |
Sick Fiber Optic Cable Through-Beam | Distrelec |
Where can I find additional details, specifications and documents for a LL3-TB01?
Additional datasheets, footprints and schematics for LL3-TB01 are listed on our Part Details page. You can also find images and similar parts to LL3-TB01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL3-TB01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL3-TB01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL3-TB01 fall under?
The LL3-TB01 is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to LL3-TB01 when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL3-TB01 you can contact the distributor directly for product support, shipping queries etc.
Is the LL3-TB01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL3-TB01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for LL3-TB01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL3-TB01 often in real-time on the comparison pages.
What if I can't find stock of LL3-TB01?
You can fill out our help required form which you can use to request a quote for LL3-TB01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.