Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Double Row Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 11.43mm |
Product Range | - |
Contact Material | Brass |
Terminal Block Jumper, 2Way, 11.43Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LL200?
Additional datasheets, footprints and schematics for LL200 are listed on our Part Details page. You can also find images and similar parts to LL200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL200 fall under?
The LL200 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to LL200 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL200 you can contact the distributor directly for product support, shipping queries etc.
Is the LL200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL200 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LL200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL200 often in real-time on the comparison pages.
What if I can't find stock of LL200?
You can fill out our help required form which you can use to request a quote for LL200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.