Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 16mm Dia |
Label Material | Vinyl |
Label Colour | White on Blue |
Pack Quantity | 10 |
Product Range | - |
Label Legend | N |
Colour | Blue |
External Length / Height | 16mm |
External Width | 16mm |
Label Diameter | 16mm |
Label Size | 16mm Dia |
Legend | N |
Legend Colour | Blue |
Material | Self Adhesive Vinyl |
Material Thickness | 0.1mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
Raychem, Copper Rail Label - N, sheet of 10 | TE Connectivity LKZ16N | RS Americas |
LABEL, CU RAIL, N, 16MM, (10X10) | element14 |
Where can I find additional details, specifications and documents for a LKZ16N?
Additional datasheets, footprints and schematics for LKZ16N are listed on our Part Details page. You can also find images and similar parts to LKZ16N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LKZ16N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LKZ16N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LKZ16N fall under?
The LKZ16N is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LKZ16N when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LKZ16N you can contact the distributor directly for product support, shipping queries etc.
Is the LKZ16N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LKZ16N have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for LKZ16N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LKZ16N often in real-time on the comparison pages.
What if I can't find stock of LKZ16N?
You can fill out our help required form which you can use to request a quote for LKZ16N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.