Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 170mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 3% |
Base Number | 115 |
IC Generic Number | 115D33 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.1A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.3V |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
V REG LDO +3.3V, SMD, 115D33, SO88 | element14 |
Where can I find additional details, specifications and documents for a LK115D33-TR?
Additional datasheets, footprints and schematics for LK115D33-TR are listed on our Part Details page. You can also find images and similar parts to LK115D33-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK115D33-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK115D33-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK115D33-TR fall under?
The LK115D33-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK115D33-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK115D33-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK115D33-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LK115D33-TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LK115D33-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK115D33-TR often in real-time on the comparison pages.
What if I can't find stock of LK115D33-TR?
You can fill out our help required form which you can use to request a quote for LK115D33-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.