Status: | Unknown |
---|---|
Series: | LJT Series MIL-DTL-38999 Series I Equivalent |
RoHS: | Unknown |
Product Range | LJT Series MIL-DTL-38999 Series I Equivalent |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Approval Category | MIL-DTL-38999 Series I |
CONNECTOR, CIRCULAR, 9-35, 6WAY, SIZE 9 | Farnell |
Circular Connector, Plug, Size 9, 6 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a LJT06RT-9-35S-023-LC?
Additional datasheets, footprints and schematics for LJT06RT-9-35S-023-LC are listed on our Part Details page. You can also find images and similar parts to LJT06RT-9-35S-023-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJT06RT-9-35S-023-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJT06RT-9-35S-023-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJT06RT-9-35S-023-LC fall under?
The LJT06RT-9-35S-023-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to LJT06RT-9-35S-023-LC when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJT06RT-9-35S-023-LC you can contact the distributor directly for product support, shipping queries etc.
Is the LJT06RT-9-35S-023-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJT06RT-9-35S-023-LC have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LJT06RT-9-35S-023-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJT06RT-9-35S-023-LC often in real-time on the comparison pages.
What if I can't find stock of LJT06RT-9-35S-023-LC?
You can fill out our help required form which you can use to request a quote for LJT06RT-9-35S-023-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.