Status: | Unknown |
---|---|
Series: | LJT Series MIL-DTL-38999 Series I Equivalent |
RoHS: | Unknown |
Product Range | LJT Series MIL-DTL-38999 Series I Equivalent |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 15-4 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Clear Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed |
Approval Category | MIL-DTL-38999 Series I |
CIRCULAR, SIZE 15, 4WAYS, PIN | Farnell |
Conn MIL-DTL-38999 Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Circular Connector Plug, Size 15, 4 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a LJT06RT-15-4P?
Additional datasheets, footprints and schematics for LJT06RT-15-4P are listed on our Part Details page. You can also find images and similar parts to LJT06RT-15-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJT06RT-15-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJT06RT-15-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJT06RT-15-4P fall under?
The LJT06RT-15-4P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to LJT06RT-15-4P when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJT06RT-15-4P you can contact the distributor directly for product support, shipping queries etc.
Is the LJT06RT-15-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJT06RT-15-4P have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for LJT06RT-15-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJT06RT-15-4P often in real-time on the comparison pages.
What if I can't find stock of LJT06RT-15-4P?
You can fill out our help required form which you can use to request a quote for LJT06RT-15-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.