Status: | Unknown |
---|---|
Series: | LJT Series MIL-DTL-38999 Series I Equivalent |
RoHS: | Unknown |
Product Range | LJT Series MIL-DTL-38999 Series I Equivalent |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 15-19 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Approval Category | MIL-DTL-38999 Series I |
STRAIGHT PLUG, CRIMP CONT. | TTI Europe |
CONNECTOR, CIRC, 15-19, 19WAY, SIZE 15 | Farnell |
Circular Connector Plug Size 15, 19 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a LJT06RT-15-19SA-014?
Additional datasheets, footprints and schematics for LJT06RT-15-19SA-014 are listed on our Part Details page. You can also find images and similar parts to LJT06RT-15-19SA-014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJT06RT-15-19SA-014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJT06RT-15-19SA-014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJT06RT-15-19SA-014 fall under?
The LJT06RT-15-19SA-014 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to LJT06RT-15-19SA-014 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJT06RT-15-19SA-014 you can contact the distributor directly for product support, shipping queries etc.
Is the LJT06RT-15-19SA-014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJT06RT-15-19SA-014 have stock available?
Authorised distributors including TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for LJT06RT-15-19SA-014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJT06RT-15-19SA-014 often in real-time on the comparison pages.
What if I can't find stock of LJT06RT-15-19SA-014?
You can fill out our help required form which you can use to request a quote for LJT06RT-15-19SA-014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.