Status: | Unknown |
---|---|
Series: | LJSL Series |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 17.8mm x 33.8mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | LJSL Series |
SVHC | No SVHC (15-Jan-2018) |
Laser/Ink Jet Self-Laminating Label, A4 sheet, 0.70" X 1.33", Polyester, White | Panduit LJSL9-Y3-2.5 | RS Americas |
Labels, Printable, Self-Lam, 12.7Mm W, White | Newark Electronics |
Cable Accessories Label Polyester White | Avnet America |
SELF-LAM LABEL WHITE LASER/INK | TTI Europe |
Wire Labels & Markers SLF-LAM .7 X 1.33 | Sager |
WIRE MARKER, PET, 17.8MM X 33.8MM, WHITE | Farnell |
Where can I find additional details, specifications and documents for a LJSL9-Y3-2.5?
Additional datasheets, footprints and schematics for LJSL9-Y3-2.5 are listed on our Part Details page. You can also find images and similar parts to LJSL9-Y3-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL9-Y3-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL9-Y3-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL9-Y3-2.5 fall under?
The LJSL9-Y3-2.5 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LJSL9-Y3-2.5 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL9-Y3-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL9-Y3-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL9-Y3-2.5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for LJSL9-Y3-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL9-Y3-2.5 often in real-time on the comparison pages.
What if I can't find stock of LJSL9-Y3-2.5?
You can fill out our help required form which you can use to request a quote for LJSL9-Y3-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.