Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 50.8mm x 101.6mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 101.6mm |
Laser/Ink Jet Self-Laminating Label, 8.5"x11" sheet, 2"x3.17"x1" write-on area | Panduit LJSL8-Y3-1 | RS Americas |
Self Laminating Cable Id Markers | Newark Electronics |
Cable Accessories Self Laminating Adhesive Label Polyester White | Avnet America |
Laser/Ink Jet Self-Laminating Label, 2.00x1.00in. Print Area, 2.000in. W x 3.170in. L, White | Carlton-Bates |
Wire Labels & Markers 2 X 3.17 (WOW = 1) | Sager |
Where can I find additional details, specifications and documents for a LJSL8-Y3-1?
Additional datasheets, footprints and schematics for LJSL8-Y3-1 are listed on our Part Details page. You can also find images and similar parts to LJSL8-Y3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL8-Y3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL8-Y3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL8-Y3-1 fall under?
The LJSL8-Y3-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL8-Y3-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL8-Y3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL8-Y3-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL8-Y3-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LJSL8-Y3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL8-Y3-1 often in real-time on the comparison pages.
What if I can't find stock of LJSL8-Y3-1?
You can fill out our help required form which you can use to request a quote for LJSL8-Y3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.