Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$496.44
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$467.46
|
12
in stock
|
Buy Now | |
element14
from US$487.26
|
12
in stock
|
Buy Now | |
RS Americas
from US$524.60
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 101.6mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Laser/Ink Jet, Self-Lam Label, Adhesive | Heilind Electronics |
Cable Id Markers, Self Lam, 2.54Mm, Poly, White, Pk1000 | Newark Electronics |
CABLE ID MARKERS, SELF LAM, 2.54MM, POLY, WHITE, PK1000 | element14 |
Self-Laminating Labels, Used For Laser/Ink Jet, 3.17"H x 1"W, Polyester, White | Panduit LJSL6-Y3-1 | RS Americas |
Cable Accessories Print On Area Polyester | Avnet America |
Laser/Ink Jet Self-Laminating Label, 1.00x0.97in. Print Area, 1.000in. W x 3.170in. L, White | Carlton-Bates |
Wire Labels & Markers 1X3.17 LASER LABEL | Sager |
Where can I find additional details, specifications and documents for a LJSL6-Y3-1.?
Additional datasheets, footprints and schematics for LJSL6-Y3-1. are listed on our Part Details page. You can also find images and similar parts to LJSL6-Y3-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL6-Y3-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL6-Y3-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL6-Y3-1. fall under?
The LJSL6-Y3-1. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL6-Y3-1. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL6-Y3-1. you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL6-Y3-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL6-Y3-1. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for LJSL6-Y3-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL6-Y3-1. often in real-time on the comparison pages.
What if I can't find stock of LJSL6-Y3-1.?
You can fill out our help required form which you can use to request a quote for LJSL6-Y3-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.