Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
5,625
in stock
|
Buy Now | |
Sager
from US$0.15
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,312
in stock
|
Buy Now | |
RS Americas
from US$726.29
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$547.80
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$675.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$516.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 33.8mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Laser/Ink Jet, Self-Lam Label, Adhesive | Heilind Electronics |
Wire Labels & Markers 1X1.33 LASER LABEL | Sager |
Self-Laminating Labels, Used For Laser/Ink Jet, 1"W x 1.33" H, Polyester, White | Panduit LJSL5-Y3-2.5 | RS Americas |
Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500 | Newark Electronics |
Self Laminating Label 25.4x33.8mm White | RS |
Cable Accessories Laser/Inkjet Self-Laminating Label Polyester White | Avnet America |
Laser/Ink Jet Self-Laminating Label, 1.00x0.47in. Print Area, 1.000in. W x 1.330in. L | Carlton-Bates |
Where can I find additional details, specifications and documents for a LJSL5-Y3-2.5.?
Additional datasheets, footprints and schematics for LJSL5-Y3-2.5. are listed on our Part Details page. You can also find images and similar parts to LJSL5-Y3-2.5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL5-Y3-2.5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL5-Y3-2.5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL5-Y3-2.5. fall under?
The LJSL5-Y3-2.5. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL5-Y3-2.5. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL5-Y3-2.5. you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL5-Y3-2.5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL5-Y3-2.5. have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for LJSL5-Y3-2.5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL5-Y3-2.5. often in real-time on the comparison pages.
What if I can't find stock of LJSL5-Y3-2.5.?
You can fill out our help required form which you can use to request a quote for LJSL5-Y3-2.5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.