Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$263.25
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$247.89
|
6
in stock
|
Buy Now | |
element14
from US$288.50
|
6
in stock
|
Buy Now | |
RS Americas
from US$252.52
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 33.8mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 33.8mm |
Self-Laminating Cable Id Markers | Newark Electronics |
Self-Laminating Labels, Used For Laser/Ink Jet, 1"W x 1.33" H, Polyester, White | Panduit LJSL5-Y3-1 | RS Americas |
Cable Accessories Laser/Inkjet Self-Laminating Label Polyester White | Avnet America |
Laser/Ink Jet Self-Laminating Label, 1.00x0.47in. Print Area, 1.000in. W x 1.330in. L, White | Carlton-Bates |
LASER/INK JET 1.00 WX1.33 H | TTI Europe |
Wire Labels & Markers Lsr/Ink Jet Self-Lam Label Adhesive | Sager |
Where can I find additional details, specifications and documents for a LJSL5-Y3-1.?
Additional datasheets, footprints and schematics for LJSL5-Y3-1. are listed on our Part Details page. You can also find images and similar parts to LJSL5-Y3-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL5-Y3-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL5-Y3-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL5-Y3-1. fall under?
The LJSL5-Y3-1. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL5-Y3-1. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL5-Y3-1. you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL5-Y3-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL5-Y3-1. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for LJSL5-Y3-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL5-Y3-1. often in real-time on the comparison pages.
What if I can't find stock of LJSL5-Y3-1.?
You can fill out our help required form which you can use to request a quote for LJSL5-Y3-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.