Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$610.65
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$472.59
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 31.75mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 31.75mm |
Laser/Ink Jet, Self-Lam Label, Adhesive | Heilind Electronics |
Laser/Ink Jet Self-Laminating Label, 8.5" x 11" sheet, 1"x1"x.34" write-on area. | Panduit LJSL4-Y3-2.5 | RS Americas |
Self Laminating Label Marker 25.4x25.4mm | RS |
Self Laminating Cable Id Markers | Newark Electronics |
BULK IDENTIFICATION PRODUCT | Avnet America |
Wire Labels & Markers 1X1 LASER LABEL | Sager |
Where can I find additional details, specifications and documents for a LJSL4-Y3-2.5?
Additional datasheets, footprints and schematics for LJSL4-Y3-2.5 are listed on our Part Details page. You can also find images and similar parts to LJSL4-Y3-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL4-Y3-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL4-Y3-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL4-Y3-2.5 fall under?
The LJSL4-Y3-2.5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL4-Y3-2.5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL4-Y3-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL4-Y3-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL4-Y3-2.5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and Newark Electronics have stock available or on a lead time for LJSL4-Y3-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL4-Y3-2.5 often in real-time on the comparison pages.
What if I can't find stock of LJSL4-Y3-2.5?
You can fill out our help required form which you can use to request a quote for LJSL4-Y3-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.