Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 38.1mm |
Laser/Ink Jet Self-LamLabel, 8.5" x 11" sheet, .50"x1.5", Polyester, White | Panduit LJSL2-Y3-5 | RS Americas |
Self Laminating Cable Id Markers | Newark Electronics |
Cable Accessories Label Polyester White | Avnet America |
Laser/Ink Jet Self-Laminating Label, 0.50x0.50in. Print Area, 0.500in. W x 1.500in. L, White | Carlton-Bates |
Wire Labels & Markers .5 X 1.5 (.5 WO) | Sager |
Where can I find additional details, specifications and documents for a LJSL2-Y3-5?
Additional datasheets, footprints and schematics for LJSL2-Y3-5 are listed on our Part Details page. You can also find images and similar parts to LJSL2-Y3-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL2-Y3-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL2-Y3-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL2-Y3-5 fall under?
The LJSL2-Y3-5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LJSL2-Y3-5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL2-Y3-5 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL2-Y3-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LJSL2-Y3-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LJSL2-Y3-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL2-Y3-5 often in real-time on the comparison pages.
What if I can't find stock of LJSL2-Y3-5?
You can fill out our help required form which you can use to request a quote for LJSL2-Y3-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.