Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 33.8mm |
Marker Material | PET (Polyester) |
Marker Colour | White |
RoHS Compliant | Yes |
Laser/Ink Jet, Self-Lam Label, Adhesive | Heilind Electronics |
Cable Id Markers, Self Laminating, 25.4Mm X 33.8Mm X 12.7Mm, White, Pk1000 | Newark Electronics |
Cable Accessories Laser/Inkjet Self-Laminating Label Polyester White | Avnet America |
Laser/Ink Jet Self-Lam.Label, 8.5"x 11" sheet, 1"x1.33", Polyolefin, White | Panduit LJSL20-Y3-1 | RS Americas |
Wire Labels & Markers 1 X 1.33 LABEL WOW =.5 pk/1000 | Sager |
Where can I find additional details, specifications and documents for a LJSL20-Y3-1?
Additional datasheets, footprints and schematics for LJSL20-Y3-1 are listed on our Part Details page. You can also find images and similar parts to LJSL20-Y3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL20-Y3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL20-Y3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL20-Y3-1 fall under?
The LJSL20-Y3-1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to LJSL20-Y3-1 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL20-Y3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL20-Y3-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LJSL20-Y3-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LJSL20-Y3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL20-Y3-1 often in real-time on the comparison pages.
What if I can't find stock of LJSL20-Y3-1?
You can fill out our help required form which you can use to request a quote for LJSL20-Y3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.