Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 47.8mm x 101.6mm |
Marker Material | PET (Polyester) |
Marker Colour | White |
Accessory Type | Label |
RoHS Compliant | Yes |
Label, Self Lam, 47.8Mm W, Poly, White, Pk1000 | Newark Electronics |
Where can I find additional details, specifications and documents for a LJSL18-Y3-1?
Additional datasheets, footprints and schematics for LJSL18-Y3-1 are listed on our Part Details page. You can also find images and similar parts to LJSL18-Y3-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LJSL18-Y3-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LJSL18-Y3-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LJSL18-Y3-1 fall under?
The LJSL18-Y3-1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to LJSL18-Y3-1 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LJSL18-Y3-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LJSL18-Y3-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LJSL18-Y3-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LJSL18-Y3-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LJSL18-Y3-1 often in real-time on the comparison pages.
What if I can't find stock of LJSL18-Y3-1?
You can fill out our help required form which you can use to request a quote for LJSL18-Y3-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.